onsemi Logic - Logic - Specialty Logic - MC100EP16VADTR2G MC100EP16VADTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 126366-MC100EP16VADT R2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 126366-MC100EP16VADT R2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC100EP16VADTR2G - 126366-MC100EP16VADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100EP16VADTR2G
126366-MC100EP16VADTR2G
Logic - Logic - Specialty Logic - MC100EP16VADTR2G 126366-MC100EP16VADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 126366-MC100EP16VADT R2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP

Manufacturer: ON Semiconductor
Win Source Part Number: 126366-MC100EP16VADTR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Supply Voltage: 3 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
703-MC100EP16VADTR2G
TSSOP Logic IC 703-MC100EP16VADTR2G
Differential Driver / Receiver with High Gain, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: MC100EP16VADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16VADTR2G can be used for catalog matching and distributor lookup.

Differential Driver / Receiver with High Gain, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: MC100EP16VADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16VADTR2G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 126366-MC100EP16VADTR2G 703-MC100EP16VADTR2G
Product Name Logic - Logic - Specialty Logic - MC100EP16VADTR2G TSSOP Logic IC
Gate Type Differential Receiver/Driver Buffer/Driver; Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Triple 3-Input NAND - MYXAP54RHC10/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHCT14BZZCT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 6
View Details