onsemi Logic - Logic - Specialty Logic - MC100EP16VADR2 MC100EP16VADR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 739854-MC100EP16VADR 2 Manufacturer Homepage: www.onsemi.com Reference case: SOP8 Reference Date Code: 064+ Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 739854-MC100EP16VADR 2 Manufacturer Homepage: www.onsemi.com Reference case: SOP8 Reference Date Code: 064+ Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC100EP16VADR2 - 739854-MC100EP16VADR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100EP16VADR2
739854-MC100EP16VADR2
Logic - Logic - Specialty Logic - MC100EP16VADR2 739854-MC100EP16VADR2
Manufacturer: ON Semiconductor Win Source Part Number: 739854-MC100EP16VADR 2 Manufacturer Homepage: www.onsemi.com Reference case: SOP8 Reference Date Code: 064+ Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 739854-MC100EP16VADR2
Manufacturer Homepage: www.onsemi.com
Reference case: SOP8
Reference Date Code: 064+
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 739854-MC100EP16VADR2
Product Name Logic - Logic - Specialty Logic - MC100EP16VADR2
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-87722012A - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Logic Gates - 8228714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Logic Family Multifunction
Inputs 2
View Details
Gates and Inverters - 1727-6306-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details