Manufacturer: ON Semiconductor
Win Source Part Number: 1216715-MC100EP16TD
Packaging: Tube
Mounting Style: SMD
Logic Type: Differential Receiver/Driver
Supply Voltage: 3V ~ 5.5V
Resolution: 1
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Family Part Number: 100EP16
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC Product overview: MC100EP16TD from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16TD can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 1216715-MC100EP16TD | 703-MC100EP16TD |
| Product Name | Logic - Logic - Specialty Logic - MC100EP16TD | 3.3V 5V Logic IC |
| Gate Type | Differential Receiver/Driver | Buffer/Driver |