onsemi 5V Logic IC MC100EP16FDT

Description
IC RCVR/DRVR ECL DIFF 5V 8TSSOP Product overview: MC100EP16FDT from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16FDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RCVR/DRVR ECL DIFF 5V 8TSSOP Product overview: MC100EP16FDT from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16FDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V Logic IC - 703-MC100EP16FDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Logic IC
703-MC100EP16FDT
5V Logic IC 703-MC100EP16FDT
IC RCVR/DRVR ECL DIFF 5V 8TSSOP Product overview: MC100EP16FDT from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16FDT can be used for catalog matching and distributor lookup.

IC RCVR/DRVR ECL DIFF 5V 8TSSOP Product overview: MC100EP16FDT from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16FDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - MC100EP16FDT - 1216714-MC100EP16FDT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100EP16FDT
1216714-MC100EP16FDT
Logic - Logic - Specialty Logic - MC100EP16FDT 1216714-MC100EP16FDT
Manufacturer: ON Semiconductor Win Source Part Number: 1216714-MC100EP16FDT Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): MC100EP16FDR2; MC100EP16FDTR2G; MC100EP16FDT; MC100EP16FDTR2; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216714-MC100EP16FDT
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): MC100EP16FDR2; MC100EP16FDTR2G; MC100EP16FDT; MC100EP16FDTR2;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC100EP16FDT 1216714-MC100EP16FDT
Product Name 5V Logic IC Logic - Logic - Specialty Logic - MC100EP16FDT
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Logic - Gates and Inverters - 54ALS32E/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
SN54F30 8-Input Positive-NAND Gates - 5962-88708012A - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 1727-74AHCT1G04GV-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers