onsemi Logic - Logic - Specialty Logic - MC100EP16FDR2 MC100EP16FDR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216713-MC100EP16FDR 2 Series: 100EP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC100EP16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100EP16FDTR2G; MC100EP16FDT; MC100EP16FDTR2; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216713-MC100EP16FDR 2 Series: 100EP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC100EP16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100EP16FDTR2G; MC100EP16FDT; MC100EP16FDTR2; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC100EP16FDR2 - 1216713-MC100EP16FDR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100EP16FDR2
1216713-MC100EP16FDR2
Logic - Logic - Specialty Logic - MC100EP16FDR2 1216713-MC100EP16FDR2
Manufacturer: ON Semiconductor Win Source Part Number: 1216713-MC100EP16FDR 2 Series: 100EP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC100EP16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100EP16FDTR2G; MC100EP16FDT; MC100EP16FDTR2; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1216713-MC100EP16FDR2
Series: 100EP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Differential Receiver/Driver
Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: MC100EP16
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC100EP16FDTR2G; MC100EP16FDT; MC100EP16FDTR2;
Introduction Date: April 12, 2001
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1216713-MC100EP16FDR2
Product Name Logic - Logic - Specialty Logic - MC100EP16FDR2
Gate Type Differential Receiver/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210240P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
 - 5410/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP14
View Details
3 suppliers
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - 1727-74AHC1GU04GZ-Q10YLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details