onsemi Logic - Logic - Specialty Logic - MC100EP16DTR MC100EP16DTR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207760-MC100EP16DTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207760-MC100EP16DTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC100EP16DTR - 207760-MC100EP16DTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100EP16DTR
207760-MC100EP16DTR
Logic - Logic - Specialty Logic - MC100EP16DTR 207760-MC100EP16DTR
Manufacturer: ON Semiconductor Win Source Part Number: 207760-MC100EP16DTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP

Manufacturer: ON Semiconductor
Win Source Part Number: 207760-MC100EP16DTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Supply Voltage: 3 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP

Buy Now Datasheet
5V TSSOP Logic IC - 703-MC100EP16DTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V TSSOP Logic IC
703-MC100EP16DTR
5V TSSOP Logic IC 703-MC100EP16DTR
IC RCVR/DRVR 5V DIFF ECL 8-TSSOP Product overview: MC100EP16DTR from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16DTR can be used for catalog matching and distributor lookup.

IC RCVR/DRVR 5V DIFF ECL 8-TSSOP Product overview: MC100EP16DTR from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16DTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 207760-MC100EP16DTR 703-MC100EP16DTR
Product Name Logic - Logic - Specialty Logic - MC100EP16DTR 5V TSSOP Logic IC
Gate Type Differential Receiver/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ02/Q2A - Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family CMOS
IC Package Type Other; LCC20
View Details
4 suppliers
Logic Function Nexperia - 29AC1012 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Pin Count 5
View Details
Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 9210256P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details