onsemi 2GHz TSSOP Logic IC MC100EP14DTG

Description
2GHz 5-Output ECL Clock Buffer/Driver, TSSOP, Diff Product overview: MC100EP14DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2GHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100EP14DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2GHz 5-Output ECL Clock Buffer/Driver, TSSOP, Diff Product overview: MC100EP14DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2GHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100EP14DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2GHz TSSOP Logic IC
764-MC100EP14DTG
2GHz TSSOP Logic IC 764-MC100EP14DTG
2GHz 5-Output ECL Clock Buffer/Driver, TSSOP, Diff Product overview: MC100EP14DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2GHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100EP14DTG can be used for catalog matching and distributor lookup.

2GHz 5-Output ECL Clock Buffer/Driver, TSSOP, Diff Product overview: MC100EP14DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2GHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100EP14DTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-MC100EP14DTG
Product Name 2GHz TSSOP Logic IC
Gate Type Buffer/Driver; Clock
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 7989105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Gates and Inverters - 74ABT08DB,118-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic - Gates and Inverters - 100121A - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 0.88V (Low), 1.49V (High)
View Details