onsemi Shift Registers MC100EP142FAG

Description
Shift Shift Register 1 Element 9 Bit 32-LQFP (7x7)
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 9 Bit 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MC100EP142FAGOS-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MC100EP142FAGOS-ND
Shift Registers MC100EP142FAGOS-ND
Shift Shift Register 1 Element 9 Bit 32-LQFP (7x7)

Shift Shift Register 1 Element 9 Bit 32-LQFP (7x7)

Buy Now Datasheet
Logic - Logic - Shift Registers - MC100EP142FAG - 715203-MC100EP142FAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MC100EP142FAG
715203-MC100EP142FAG
Logic - Logic - Shift Registers - MC100EP142FAG 715203-MC100EP142FAG
Manufacturer: ON Semiconductor Win Source Part Number: 715203-MC100EP142FAG Packaging: Tray Mounting Style: SMD Logic Type: Shift Register Output Type: Push-Pull Function: Universal Number of Elements: 1 Number of Bits per Element: 9 Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 100EP142 Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 715203-MC100EP142FAG
Packaging: Tray
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Universal
Number of Elements: 1
Number of Bits per Element: 9
Categories: Integrated Circuits
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-LQFP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 100EP142
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - MC100EP142FAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC100EP142FAG
Integrated Circuits (ICs) - Logic - Shift Registers MC100EP142FAG
IC REGISTER SHFT 9BIT ECL 32LQFP

IC REGISTER SHFT 9BIT ECL 32LQFP

Supplier's Site
Shift Registers - MC100EP142FAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC100EP142FAG
Shift Registers MC100EP142FAG
Shift Shift Register 1 Element 9 Bit 32-LQFP (7x7)

Shift Shift Register 1 Element 9 Bit 32-LQFP (7x7)

Buy Now Datasheet
Logic - Shift Registers - MC100EP142FAG - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC100EP142FAG
Logic - Shift Registers MC100EP142FAG
IC REGISTER SHFT 9BIT ECL 32LQFP

IC REGISTER SHFT 9BIT ECL 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
MC100EP142FAG
Counter Shift Registers MC100EP142FAG
Counter Shift Registers 3.3V/5V ECL 9-Bit Shift

Counter Shift Registers 3.3V/5V ECL 9-Bit Shift

Buy Now Datasheet
9 Bit Universal Shift Register Lqfp32; Logic Family / Base Number Onsemi - 26K3846 - Newark, An Avnet Company
Chicago, IL, United States
9 Bit Universal Shift Register Lqfp32; Logic Family / Base Number Onsemi
26K3846
9 Bit Universal Shift Register Lqfp32; Logic Family / Base Number Onsemi 26K3846
9 BIT UNIVERSAL SHIFT REGISTER LQFP32; Logic Family / Base Number:-; Shift Register Function:Parallel to Serial, Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:9bit; Logic Case Style:LQFP; No. of Pins:32Pins RoHS Compliant: Yes

9 BIT UNIVERSAL SHIFT REGISTER LQFP32; Logic Family / Base Number:-; Shift Register Function:Parallel to Serial, Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:9bit; Logic Case Style:LQFP; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC100EP142FAGOS-ND 715203-MC100EP142FAG MC100EP142FAG MC100EP142FAG MC100EP142FAG MC100EP142FAG 26K3846
Product Name Shift Registers Logic - Logic - Shift Registers - MC100EP142FAG Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers Counter Shift Registers 9 Bit Universal Shift Register Lqfp32; Logic Family / Base Number Onsemi
Register Type Universal Universal Universal
Supply Voltage 3V ~ 5.5V 3V ~ 5.5V 3V ~ 5.5V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type Other; 32-LQFP QFP QFP; Other; 32-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - 29818APC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; Other; PDIP
View Details
Shift Registers - 9338PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LVC595APW/GJ - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +6.5
Output Characteristics 3-State
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details