2.1GHz PECL Clock Generator, 3.3V, SOIC, Surface Mount Product overview: MC100EP140DG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1GHz, 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 2.1GHz, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EP140DG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 134950-MC100EP140DG
Packaging: Tube/Rail
Type: Phase Frequency Detector
Number of Circuits: 1
Mounting: SMD (SMT)
Input: NECL, PECL
Output: ECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: No/Yes
"Phase Frequency Detector IC 2GHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC FREQUENCY DETECTOR 8SOIC
IC DETECT PHASE-FREQ ECL 8-SOIC
PHASE FREQUENCY DETECTOR 2.1GHZ SOIC8; Clock IC Type:Clock Buffer; Frequency:2GHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-MC100EP140DG | 134950-MC100EP140DG | MC100EP140DGOS-ND | MC100EP140DG | MC100EP140DG | 71J5409 |
| Product Name | SMD 2.1GHz 3.3V SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EP140DG | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Phase Frequency Detector 2.1Ghz Soic8; Clock Ic Type Onsemi |
| Package Type | Rail/Tube | Surface Mount; 8-SOIC | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; Surface Mount | SOIC |
| Frequency | 2100 MHz | 2000 MHz | 2000 MHz | 2000 MHz | 2000 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Features / Standards | RoHS | Lead-Free | RoHS |