onsemi 2000 MHz SOIC Clock and Timing IC MC100EP140D

Description
IC PHASE DETECTOR, 2000 MHz, PDSO8, SOIC-8, PLL or Frequency Synthesis Circuit Product overview: MC100EP140D from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000 MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2000 MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EP140D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PHASE DETECTOR, 2000 MHz, PDSO8, SOIC-8, PLL or Frequency Synthesis Circuit Product overview: MC100EP140D from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000 MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2000 MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EP140D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2000 MHz SOIC Clock and Timing IC
728-MC100EP140D
2000 MHz SOIC Clock and Timing IC 728-MC100EP140D
IC PHASE DETECTOR, 2000 MHz, PDSO8, SOIC-8, PLL or Frequency Synthesis Circuit Product overview: MC100EP140D from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000 MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2000 MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EP140D can be used for catalog matching and distributor lookup.

IC PHASE DETECTOR, 2000 MHz, PDSO8, SOIC-8, PLL or Frequency Synthesis Circuit Product overview: MC100EP140D from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000 MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2000 MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EP140D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EP140D
1216706-MC100EP140D
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EP140D 1216706-MC100EP140D
Manufacturer: ON Semiconductor Win Source Part Number: 1216706-MC100EP140D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): CDCE62002RHBR; CY26502PVC; CY26502PVI; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216706-MC100EP140D
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): CDCE62002RHBR; CY26502PVC; CY26502PVI;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EP140D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MC100EP140D
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MC100EP140D
IC DETECT PH FREQ 3.3V ECL 8SOIC

IC DETECT PH FREQ 3.3V ECL 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-MC100EP140D 1216706-MC100EP140D MC100EP140D
Product Name 2000 MHz SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EP140D Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Device Type Clock Generator Phase Frequency Detector; Clock Generator
Bus Interface Differential
Unlock Full Specs
to access all available technical data