onsemi 3.3 V 5.0 V Clock and Timing IC MC100EP139MNG

Description
Low Skew Clock Driver, 100E Series, 4 True Output(s), 0 Inverted Output(s), ECL
Request a Quote Datasheet
Description
Low Skew Clock Driver, 100E Series, 4 True Output(s), 0 Inverted Output(s), ECL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EP139MNG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100E Series, 4 True Output(s), 0 Inverted Output(s), ECL

Low Skew Clock Driver, 100E Series, 4 True Output(s), 0 Inverted Output(s), ECL

Supplier's Site Datasheet
3.3 V 5.0 V Clock and Timing IC - 728-MC100EP139MNG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3 V 5.0 V Clock and Timing IC
728-MC100EP139MNG
3.3 V 5.0 V Clock and Timing IC 728-MC100EP139MNG
3.3 V / 5.0 V ECL ÷·2/4, ÷·4/5/6 Clock Generator Chip, QFN20, 4x4, 0.5P, 92-TUBE Product overview: MC100EP139MNG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EP139MNG can be used for catalog matching and distributor lookup.

3.3 V / 5.0 V ECL ÷·2/4, ÷·4/5/6 Clock Generator Chip, QFN20, 4x4, 0.5P, 92-TUBE Product overview: MC100EP139MNG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EP139MNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1024760-MC100EP139MNG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1024760-MC100EP139MNG
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1024760-MC100EP139MNG
Win Source Part Number: 1024760-MC100EP139MN G Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Tube Standard Package: 92 Alternative Parts (Cross-Reference): SY89228UMG; SY89230UMG; SY89228UMG-TR; HMC988LP3ETR; NB6N239SMNG; NB6L239MNG; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: -515-MC100EP139MNG,= MC100EP139MNG,2156-M C100EP139MNG,ONSONSM C100EP139MNG,488-MC1 00EP139MNG Base Product Number: MC100EP139 Product Status: Obsolete

Win Source Part Number: 1024760-MC100EP139MNG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tube
Standard Package: 92
Alternative Parts (Cross-Reference): SY89228UMG; SY89230UMG; SY89228UMG-TR; HMC988LP3ETR; NB6N239SMNG; NB6L239MNG;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: -515-MC100EP139MNG,=MC100EP139MNG,2156-MC100EP139MNG,ONSONSMC100EP139MNG,488-MC100EP139MNG
Base Product Number: MC100EP139
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EP139MNG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MC100EP139MNG
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MC100EP139MNG
BBG ECL DIVIDER 2/4/5/6

BBG ECL DIVIDER 2/4/5/6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EP139MNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MC100EP139MNG
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MC100EP139MNG
BBG ECL DIVIDER 2/4/5/6

BBG ECL DIVIDER 2/4/5/6

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number MC100EP139MNG 728-MC100EP139MNG 1024760-MC100EP139MNG MC100EP139MNG MC100EP139MNG
Product Name 3.3 V 5.0 V Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Driver Clock Generator Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 763-CYW311OXCT - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface LVCMOS
Package Type Tape & Reel
Supply Voltage 2.38 to 3.46 volts
View Details
2 suppliers
SPI Real-Time Clock Module - RV-8063-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22800FXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers