onsemi Clock Generators, PLLs, Frequency Synthesizers MC100EP139DWR2G

Description
"Clock Generator IC 1GHz 1 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Clock Generator IC 1GHz 1 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - MC100EP139DWR2GOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MC100EP139DWR2GOS-ND
Clock Generators, PLLs, Frequency Synthesizers MC100EP139DWR2GOS-ND
"Clock Generator IC 1GHz 1 20-SOIC (0.295"", 7.50mm Width)"

"Clock Generator IC 1GHz 1 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Singapore, Singapore
3.3 V 5.0 V SOIC Clock and Timing IC
728-MC100EP139DWR2G
3.3 V 5.0 V SOIC Clock and Timing IC 728-MC100EP139DWR2G
3.3 V / 5.0 V ECL ÷·2/4, ÷·4/5/6 Clock Generator Chip, SOIC-20 WB, 1000-REEL Product overview: MC100EP139DWR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EP139DWR2G can be used for catalog matching and distributor lookup.

3.3 V / 5.0 V ECL ÷·2/4, ÷·4/5/6 Clock Generator Chip, SOIC-20 WB, 1000-REEL Product overview: MC100EP139DWR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EP139DWR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EP139DWR2G - 128231-MC100EP139DWR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EP139DWR2G
128231-MC100EP139DWR2G
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EP139DWR2G 128231-MC100EP139DWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 128231-MC100EP139DWR 2G Packaging: Reel - TR Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: NECL, PECL Output: ECL PLL: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes

Manufacturer: ON Semiconductor
Win Source Part Number: 128231-MC100EP139DWR2G
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: NECL, PECL
Output: ECL
PLL: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 1GHz
Differential - Input and Output: Yes/Yes

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EP139DWR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MC100EP139DWR2G
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MC100EP139DWR2G
IC CLOCK GENERATOR 20SOIC

IC CLOCK GENERATOR 20SOIC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EP139DWR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MC100EP139DWR2G
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MC100EP139DWR2G
IC CLK GEN ECL 2/4 4/5/6 20SOIC

IC CLK GEN ECL 2/4 4/5/6 20SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MC100EP139DWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MC100EP139DWR2G
Clock Generators, PLLs, Frequency Synthesizers MC100EP139DWR2G
Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)

Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number MC100EP139DWR2GOS-ND 728-MC100EP139DWR2G 128231-MC100EP139DWR2G MC100EP139DWR2G MC100EP139DWR2G MC100EP139DWR2G
Product Name Clock Generators, PLLs, Frequency Synthesizers 3.3 V 5.0 V SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EP139DWR2G Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator Clock Generator
Bus Interface ECL ECL; ECL ECL; ECL ECL; ECL
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" Surface Mount; 20-SOIC SOIC Surface Mount; Surface Mount Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width)
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data