"Clock Generator IC 1GHz 1 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 1216704-MC100EP139DW
Packaging: Tube
Type: Clock Generator
Mounting Style: SMD
Frequency - Max: 1GHz
Input: NECL, PECL
Output: ECL
PLL: No
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: MC100EP139
Manufacturer Pack Quantity: 38
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V
1GHz PECL Clock Buffer/Driver, 4-Out, SOIC-20 Product overview: MC100EP139DWG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1GHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EP139DWG can be used for catalog matching and distributor lookup.
Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)
IC CLOCK GENERATOR 20SOIC
CLOCK GENERATOR, 1GHZ, SOIC-20; Clock IC Type:Clock Generator; Frequency:1GHz; No. of Outputs:4Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MC100EP139DWGOS-ND | 1216704-MC100EP139DWG | 728-MC100EP139DWG | MC100EP139DWG | MC100EP139DWG | 26K3844 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EP139DWG | 1GHz SOIC Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generator, 1Ghz, Soic-20; Clock Ic Type Onsemi |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator; Real Time Clock; Clock Generator | |
| Bus Interface | ECL | ECL; ECL | ECL; ECL | 20-SOIC | ||
| Package Type | Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" | Surface Mount | Rail/Tube | Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |