onsemi 3.3 V 5.0 V TSSOP Clock and Timing IC MC100EP139DTR2G

Description
3.3 V / 5.0 V ECL ÷·2/4, ÷·4/5/6 Clock Generator Chip, TSSOP 20 LEAD, 2500-REEL Product overview: MC100EP139DTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EP139DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3 V / 5.0 V ECL ÷·2/4, ÷·4/5/6 Clock Generator Chip, TSSOP 20 LEAD, 2500-REEL Product overview: MC100EP139DTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EP139DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3 V 5.0 V TSSOP Clock and Timing IC
728-MC100EP139DTR2G
3.3 V 5.0 V TSSOP Clock and Timing IC 728-MC100EP139DTR2G
3.3 V / 5.0 V ECL ÷·2/4, ÷·4/5/6 Clock Generator Chip, TSSOP 20 LEAD, 2500-REEL Product overview: MC100EP139DTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EP139DTR2G can be used for catalog matching and distributor lookup.

3.3 V / 5.0 V ECL ÷·2/4, ÷·4/5/6 Clock Generator Chip, TSSOP 20 LEAD, 2500-REEL Product overview: MC100EP139DTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EP139DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EP139DTR2G
022489-MC100EP139DTR2G
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EP139DTR2G 022489-MC100EP139DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022489-MC100EP139DTR 2G Packaging: Reel - TR Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: NECL, PECL Output: ECL PLL: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes

Manufacturer: ON Semiconductor
Win Source Part Number: 022489-MC100EP139DTR2G
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: NECL, PECL
Output: ECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 1GHz
Differential - Input and Output: Yes/Yes

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 488-MC100EP139DTR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
488-MC100EP139DTR2GDKR-ND
Clock Generators, PLLs, Frequency Synthesizers 488-MC100EP139DTR2GDKR-ND
IC CLOCK GENERATOR 20TSSOP

IC CLOCK GENERATOR 20TSSOP

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 488-MC100EP139DTR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
488-MC100EP139DTR2GCT-ND
Clock Generators, PLLs, Frequency Synthesizers 488-MC100EP139DTR2GCT-ND
IC CLOCK GENERATOR 20TSSOP

IC CLOCK GENERATOR 20TSSOP

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 488-MC100EP139DTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
488-MC100EP139DTR2GTR-ND
Clock Generators, PLLs, Frequency Synthesizers 488-MC100EP139DTR2GTR-ND
"Clock Generator IC 1GHz 1 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Generator IC 1GHz 1 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EP139DTR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MC100EP139DTR2G
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MC100EP139DTR2G
IC CLK GEN ECL 2/4 4/5/6 20TSSOP

IC CLK GEN ECL 2/4 4/5/6 20TSSOP

Supplier's Site Datasheet
Clock Generator, 1Ghz, -40 To 85Deg C; Clock Ic Type Onsemi - 42K0394 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 1Ghz, -40 To 85Deg C; Clock Ic Type Onsemi
42K0394
Clock Generator, 1Ghz, -40 To 85Deg C; Clock Ic Type Onsemi 42K0394
CLOCK GENERATOR, 1GHZ, -40 TO 85DEG C; Clock IC Type:Clock Generator; Frequency:1GHz; No. of Outputs:4Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:WTSSOP; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes

CLOCK GENERATOR, 1GHZ, -40 TO 85DEG C; Clock IC Type:Clock Generator; Frequency:1GHz; No. of Outputs:4Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:WTSSOP; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EP139DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MC100EP139DTR2G
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MC100EP139DTR2G
IC CLOCK GENERATOR 20TSSOP

IC CLOCK GENERATOR 20TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - MC100EP139DTR2G - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
MC100EP139DTR2G
Clock Generators, PLLs, Frequency Synthesizers MC100EP139DTR2G
IC CLK GEN ECL 2/4 4/5/6 20TSSOP

IC CLK GEN ECL 2/4 4/5/6 20TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MC100EP139DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MC100EP139DTR2G
Clock Generators, PLLs, Frequency Synthesizers MC100EP139DTR2G
Clock Generator IC 1GHz 1 20-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 1GHz 1 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 728-MC100EP139DTR2G 022489-MC100EP139DTR2G 488-MC100EP139DTR2GDKR-ND MC100EP139DTR2G 42K0394 MC100EP139DTR2G MC100EP139DTR2G MC100EP139DTR2G
Product Name 3.3 V 5.0 V TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EP139DTR2G Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generator, 1Ghz, -40 To 85Deg C; Clock Ic Type Onsemi Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS Lead-Free RoHS RoHS
Device Type Clock Generator Clock Generator Clock Generator Clock Generator; Real Time Clock; Clock Generator No; Clock Generator Clock Generator; Clock Generator Clock Generator
Bus Interface ECL; ECL ECL 1 ECL ECL; ECL
Unlock Full Specs
to access all available technical data