onsemi Clock Generators, PLLs, Frequency Synthesizers MC100EP139DT

Description
Low Skew Clock Driver, 100E Series, 4 True Output(s), 0 Inverted Output(s), ECL, PDSO20
Request a Quote Datasheet
Description
Low Skew Clock Driver, 100E Series, 4 True Output(s), 0 Inverted Output(s), ECL, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EP139DT - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100E Series, 4 True Output(s), 0 Inverted Output(s), ECL, PDSO20

Low Skew Clock Driver, 100E Series, 4 True Output(s), 0 Inverted Output(s), ECL, PDSO20

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - MC100EP139DTOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MC100EP139DTOS-ND
Clock Generators, PLLs, Frequency Synthesizers MC100EP139DTOS-ND
"Clock Generator IC 1GHz 1 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Generator IC 1GHz 1 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EP139DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MC100EP139DT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MC100EP139DT
IC CLOCK GENERATOR 20TSSOP

IC CLOCK GENERATOR 20TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - MC100EP139DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MC100EP139DT
Clock Generators, PLLs, Frequency Synthesizers MC100EP139DT
Clock Generator IC 1GHz 1 20-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 1GHz 1 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number MC100EP139DT MC100EP139DTOS-ND MC100EP139DT MC100EP139DT
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Driver Clock Generator Clock Generator; Clock Generator Clock Generator
Bus Interface ECL ECL ECL; ECL ECL; ECL
Package Type SOP; SSOP Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SSOP Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI5332AC09106-GM1-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0505 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY25422FSXI-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers