onsemi Flip Flops MC100EP131MNG

Description
Flip Flop 1 Element D-Type 4 Bit Positive, Negative 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Flip Flop 1 Element D-Type 4 Bit Positive, Negative 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC100EP131MNG-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 4 Bit Positive, Negative 32-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 4 Bit Positive, Negative 32-VFQFN Exposed Pad

Buy Now Datasheet
Logic - Logic - Flip Flops - MC100EP131MNG - 207755-MC100EP131MNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100EP131MNG
207755-MC100EP131MNG
Logic - Logic - Flip Flops - MC100EP131MNG 207755-MC100EP131MNG
Manufacturer: ON Semiconductor Win Source Part Number: 207755-MC100EP131MNG Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive, Negative Current - Quiescent: 120mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-VFQFN Exposed Pad Purpose: Set(Preset) and Reset Supply Voltage - Operating: -3 V to -5.5 V Max Frequency: 3GHz

Manufacturer: ON Semiconductor
Win Source Part Number: 207755-MC100EP131MNG
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Current - Quiescent: 120mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-VFQFN Exposed Pad
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -3 V to -5.5 V
Max Frequency: 3GHz

Buy Now Datasheet
 - MC100EP131MNG - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, ECL

D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, ECL

Supplier's Site Datasheet
 - MC100EP131MNG - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, ECL

D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, ECL

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EP131MNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EP131MNG
Integrated Circuits (ICs) - Logic - Flip Flops MC100EP131MNG
IC FF D-TYPE SNGL 4BIT 32QFN

IC FF D-TYPE SNGL 4BIT 32QFN

Supplier's Site
Flip Flops - MC100EP131MNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EP131MNG
Flip Flops MC100EP131MNG
Flip Flop 1 Element D-Type 4 Bit Positive Edge 32-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 4 Bit Positive Edge 32-VFQFN Exposed Pad

Buy Now Datasheet
Flip Flops - MC100EP131MNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EP131MNG
Flip Flops MC100EP131MNG
Flip Flop 1 Element D-Type 4 Bit Positive, Negative 32-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 4 Bit Positive, Negative 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC100EP131MNG-ND 207755-MC100EP131MNG MC100EP131MNG MC100EP131MNG MC100EP131MNG MC100EP131MNG
Product Name Flip Flops Logic - Logic - Flip Flops - MC100EP131MNG Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops
Flip-Flop Type D D D
Triggering Positive, Negative Negative-edge Triggered; Positive-edge Triggered; Positive, Negative Positive-edge Triggered
Supply Voltage -3V ~ -5.5V -3 V ~ -5.5 V 3V ~ 5.5V -3V ~ -5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 32-VFQFN Exposed Pad LCC32 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 5962-8772501RA - Lingto Electronic Limited
Specs
fMAX 50 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
Flip Flops - 74HC175DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Flip Flops - 54LS175LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details