onsemi Quad 3GHz Logic IC MC100EP131FAR2G

Description
Quad D Flip-Flop, 3GHz, ECL, LQFP, Pos Edge Product overview: MC100EP131FAR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3GHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3GHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100EP131FAR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad D Flip-Flop, 3GHz, ECL, LQFP, Pos Edge Product overview: MC100EP131FAR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3GHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3GHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100EP131FAR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 3GHz Logic IC
706-MC100EP131FAR2G
Quad 3GHz Logic IC 706-MC100EP131FAR2G
Quad D Flip-Flop, 3GHz, ECL, LQFP, Pos Edge Product overview: MC100EP131FAR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3GHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3GHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100EP131FAR2G can be used for catalog matching and distributor lookup.

Quad D Flip-Flop, 3GHz, ECL, LQFP, Pos Edge Product overview: MC100EP131FAR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3GHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3GHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100EP131FAR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC100EP131FAR2G
Product Name Quad 3GHz Logic IC
Gate Type Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 C (-40 F)
IC Package Type Other; Tube
View Details
Logic - Gates and Inverters - 54F00FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VDA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details