onsemi Quad 3GHz 3V 5.5V Logic IC MC100EP131FAG

Description
3GHz Quad D Flip-Flop, ECL, LQFP, 3V-5.5V Product overview: MC100EP131FAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3GHz, 3V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3GHz, 3V, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100EP131FAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3GHz Quad D Flip-Flop, ECL, LQFP, 3V-5.5V Product overview: MC100EP131FAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3GHz, 3V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3GHz, 3V, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100EP131FAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 3GHz 3V 5.5V Logic IC
706-MC100EP131FAG
Quad 3GHz 3V 5.5V Logic IC 706-MC100EP131FAG
3GHz Quad D Flip-Flop, ECL, LQFP, 3V-5.5V Product overview: MC100EP131FAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3GHz, 3V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3GHz, 3V, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100EP131FAG can be used for catalog matching and distributor lookup.

3GHz Quad D Flip-Flop, ECL, LQFP, 3V-5.5V Product overview: MC100EP131FAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3GHz, 3V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3GHz, 3V, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100EP131FAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC100EP131FAG
Product Name Quad 3GHz 3V 5.5V Logic IC
Gate Type Flip-Flop, D-Type
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222732P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 1727-1991-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
3 suppliers