onsemi Clock Buffers, Drivers MC100EP11DG

Description
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MC100EP11DGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100EP11DGOS-ND
Clock Buffers, Drivers MC100EP11DGOS-ND
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EP11DG - 926023-MC100EP11DG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EP11DG
926023-MC100EP11DG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EP11DG 926023-MC100EP11DG
Manufacturer: ON Semiconductor Win Source Part Number: 926023-MC100EP11DG Series: 100EP Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: MC100 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 98 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926023-MC100EP11DG
Series: 100EP
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MC100
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 98
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Differential Fanout Buffer, 3Ghz, Soic-8; Clock Ic Type Onsemi - 45J0937 - Newark, An Avnet Company
Chicago, IL, United States
Differential Fanout Buffer, 3Ghz, Soic-8; Clock Ic Type Onsemi
45J0937
Differential Fanout Buffer, 3Ghz, Soic-8; Clock Ic Type Onsemi 45J0937
DIFFERENTIAL FANOUT BUFFER, 3GHZ, SOIC-8; Clock IC Type:Clock Buffer; Frequency:3GHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes

DIFFERENTIAL FANOUT BUFFER, 3GHZ, SOIC-8; Clock IC Type:Clock Buffer; Frequency:3GHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - MC100EP11DG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100EP11DG
Clock/Timing - Clock Buffers, Drivers MC100EP11DG
IC CLK BUFFER 1:2 3GHZ 8SOIC

IC CLK BUFFER 1:2 3GHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number MC100EP11DGOS-ND 926023-MC100EP11DG 45J0937 MC100EP11DG
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EP11DG Differential Fanout Buffer, 3Ghz, Soic-8; Clock Ic Type Onsemi Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Buffer; Real Time Clock; Clock Generator Clock Driver
Bus Interface ECL; PECL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC SOIC Surface Mount; Surface Mount
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
SPI Real-Time Clock Module - RV-3149-C3 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details
Clock/Timing - Application Specific - ADN2806ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 622 MHz
View Details
Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details