onsemi Logic - Logic - Specialty Logic - MC100EP116FAR2G MC100EP116FAR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787626-MC100EP116FAR 2G Series: 100EP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3 V ~ 5.5 V Resolution: 6 Family Name: MC100EP116 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC100EP116FAG; MC100EP116FA; MC100EP116FAR2; Introduction Date: April 13, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787626-MC100EP116FAR 2G Series: 100EP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3 V ~ 5.5 V Resolution: 6 Family Name: MC100EP116 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC100EP116FAG; MC100EP116FA; MC100EP116FAR2; Introduction Date: April 13, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC100EP116FAR2G - 787626-MC100EP116FAR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100EP116FAR2G
787626-MC100EP116FAR2G
Logic - Logic - Specialty Logic - MC100EP116FAR2G 787626-MC100EP116FAR2G
Manufacturer: ON Semiconductor Win Source Part Number: 787626-MC100EP116FAR 2G Series: 100EP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3 V ~ 5.5 V Resolution: 6 Family Name: MC100EP116 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC100EP116FAG; MC100EP116FA; MC100EP116FAR2; Introduction Date: April 13, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787626-MC100EP116FAR2G
Series: 100EP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Mounting: SMD
Logic Type: Differential Receiver/Driver
Supply Voltage: 3 V ~ 5.5 V
Resolution: 6
Family Name: MC100EP116
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): MC100EP116FAG; MC100EP116FA; MC100EP116FAR2;
Introduction Date: April 13, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 787626-MC100EP116FAR2G
Product Name Logic - Logic - Specialty Logic - MC100EP116FAR2G
Gate Type Differential Receiver/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5432DMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 1727-74AHC3G14DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers