Manufacturer: ON Semiconductor
Win Source Part Number: 1216695-MC100EP116FA
Series: 100EP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Mounting: SMD
Logic Type: Differential Receiver/Driver
Supply Voltage: 3 V ~ 5.5 V
Resolution: 6
Family Name: MC100EP116
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): MC100EP116FAR2G;
Introduction Date: April 13, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Differential Line Receiver / Driver, 32 LEAD LQFP 7x7, 0.8P, 250-JTRAY Product overview: MC100EP116FAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP116FAG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 1216695-MC100EP116FAG | 703-MC100EP116FAG |
| Product Name | Logic - Logic - Specialty Logic - MC100EP116FAG | Logic IC |
| Gate Type | Differential Receiver/Driver | Buffer/Driver; Receiver |