onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP105MNR4G MC100EP105MNR4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207754-MC100EP105MNR 4G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207754-MC100EP105MNR 4G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP105MNR4G - 207754-MC100EP105MNR4G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP105MNR4G
207754-MC100EP105MNR4G
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP105MNR4G 207754-MC100EP105MNR4G
Manufacturer: ON Semiconductor Win Source Part Number: 207754-MC100EP105MNR 4G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 207754-MC100EP105MNR4G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Quad Logic IC - 770-MC100EP105MNR4G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
770-MC100EP105MNR4G
Quad Logic IC 770-MC100EP105MNR4G
IC GATE AND/NAND QUAD 2INP 32QFN Product overview: MC100EP105MNR4G from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP105MNR4G can be used for catalog matching and distributor lookup.

IC GATE AND/NAND QUAD 2INP 32QFN Product overview: MC100EP105MNR4G from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP105MNR4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC100EP105MNR4G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC100EP105MNR4G
Gates and Inverters - Multi-Function, Configurable MC100EP105MNR4G
AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-QFN (5x5)

AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-QFN (5x5)

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC100EP105MNR4G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC100EP105MNR4G
Logic - Gates and Inverters - Multi-Function, Configurable MC100EP105MNR4G
IC GATE AND/NAND QUAD 2INP 32QFN

IC GATE AND/NAND QUAD 2INP 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 207754-MC100EP105MNR4G 770-MC100EP105MNR4G MC100EP105MNR4G MC100EP105MNR4G
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP105MNR4G Quad Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; AND; NAND; AND/NAND Gate AND; NAND AND; NAND; AND/NAND Gate NOT; AND; NAND
Supply Voltage 3 V ~ 5.5 V 3V ~ 5.5V
Output Type Differential Differential
Inputs 8 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7512765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
Quad 2-Input NOR - MYXAP54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT00PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
SN74LVC1G126-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Outputs - 1P1G126QDBVRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details