AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-QFN (5x5)
AND/NAND Gate, 100E Series, 4-Func, 2-Input, ECL
AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-QFN (5x5)
IC GATE AND/NAND QUAD 2INP 32QFN
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC100EP105MNG-ND | MC100EP105MNG | MC100EP105MNG | MC100EP105MNG |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | AND; NAND | AND; NAND | AND; NAND; AND/NAND Gate | AND; NAND |
| Supply Voltage | 3V ~ 5.5V | 3V ~ 5.5V | ||
| Output Type | Differential | Differential | Differential | |
| Inputs | 8 | 8 |