onsemi Gates and Inverters - Multi-Function, Configurable MC100EP105FAR2G

Description
AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-LQFP (7x7)
Request a Quote Datasheet
Description
AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - MC100EP105FAR2GOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
MC100EP105FAR2GOS-ND
Gates and Inverters - Multi-Function, Configurable MC100EP105FAR2GOS-ND
AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-LQFP (7x7)

AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
Quad Logic IC
770-MC100EP105FAR2G
Quad Logic IC 770-MC100EP105FAR2G
ECL Quad 2-Input Differential AND/NAND Gate, 32 LEAD LQFP 7x7, 0.8P, 2000-REEL Product overview: MC100EP105FAR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP105FAR2G can be used for catalog matching and distributor lookup.

ECL Quad 2-Input Differential AND/NAND Gate, 32 LEAD LQFP 7x7, 0.8P, 2000-REEL Product overview: MC100EP105FAR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP105FAR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1076590-MC100EP105FAR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1076590-MC100EP105FAR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1076590-MC100EP105FAR2G
Win Source Part Number: 1076590-MC100EP105FA R2G Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 100EP Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: AND/NAND Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 3V ~ 5.5V Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): MC10EP105FAR2; MC10EP105FAG; MC10EP105FAR2G; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC100EP105FAR2GOS,ON SONSMC100EP105FAR2G, 2156-MC100EP105FAR2G -ONTR Base Product Number: MC100EP105 Product Status: Obsolete

Win Source Part Number: 1076590-MC100EP105FAR2G
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 100EP
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 3V ~ 5.5V
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): MC10EP105FAR2; MC10EP105FAG; MC10EP105FAR2G;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC100EP105FAR2GOS,ONSONSMC100EP105FAR2G,2156-MC100EP105FAR2G-ONTR
Base Product Number: MC100EP105
Product Status: Obsolete

Buy Now Datasheet
 - MC100EP105FAR2G - Rochester Electronics
Newburyport, MA, United States
AND/NAND Gate, 100E Series, 4-Func, 2-Input, ECL, PQFP32

AND/NAND Gate, 100E Series, 4-Func, 2-Input, ECL, PQFP32

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC100EP105FAR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC100EP105FAR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC100EP105FAR2G
IC GATE AND/NAND QUAD 2IN 32LQFP

IC GATE AND/NAND QUAD 2IN 32LQFP

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - MC100EP105FAR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC100EP105FAR2G
Gates and Inverters - Multi-Function, Configurable MC100EP105FAR2G
AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-LQFP (7x7)

AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-LQFP (7x7)

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC100EP105FAR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC100EP105FAR2G
Logic - Gates and Inverters - Multi-Function, Configurable MC100EP105FAR2G
IC GATE AND/NAND QUAD 2IN 32LQFP

IC GATE AND/NAND QUAD 2IN 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC100EP105FAR2GOS-ND 770-MC100EP105FAR2G 1076590-MC100EP105FAR2G MC100EP105FAR2G MC100EP105FAR2G MC100EP105FAR2G MC100EP105FAR2G
Product Name Gates and Inverters - Multi-Function, Configurable Quad Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type AND; NAND AND; NAND; NAND GATE NOT; AND; NAND; AND/NAND Gate AND; NAND AND; NAND AND; NAND; AND/NAND Gate NOT; AND; NAND
Supply Voltage 3V ~ 5.5V 5.5V 3V ~ 5.5V 3V ~ 5.5V
Output Type Differential Differential Differential Differential
Inputs 8 8 8 8 8
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - MYXAP54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Gate Type AND
Logic Family ABT
Operating Temperature -40 C (-40 F)
View Details
Gates and Inverters - 54H10DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic - Gates and Inverters - 10509FM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details