The MC100EP105FAR2 is a quad 2-input differential AND/NAND gate designed for high-speed applications. It features a typical propagation delay of 275 ps and can operate at frequencies exceeding 3 GHz. The device supports both PECL and NECL modes, with a power supply range of 3.0 V to 5.5 V for PECL and -3.0 V to -5.5 V for NECL. It includes safety clamps on inputs and has an open input default state, ensuring reliable operation. The product is housed in a 32-lead LQFP package and is compliant with RoHS standards, being both Pb-Free and Halogen Free. With a wide operating temperature range of -40°C to +85°C, it is suitable for various applications requiring fast logic performance.
IC GATE AND/NAND QUAD 2IN 32LQFP
2 Input AND/NAND Gate Configurable 4 Circuit 2 Input 32-LQFP (7x7)
IC GATE AND/NAND QUAD 2IN 32LQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC100EP105FAR2 | MC100EP105FAR2 | MC100EP105FAR2 |
| Product Name | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; AND; NAND | AND; NAND; 2 Input AND/NAND Gate | AND; NAND |
| Inputs | 2 | 2 | |
| Number of Gates | 4 | ||
| Supply Voltage | 3V ~ 5.5V |