onsemi Gates and Inverters - Multi-Function, Configurable MC100EP105FAG

Description
AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-LQFP (7x7)
Request a Quote Datasheet
Description
AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - MC100EP105FAGOS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
MC100EP105FAGOS-ND
Gates and Inverters - Multi-Function, Configurable MC100EP105FAGOS-ND
AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-LQFP (7x7)

AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V Logic IC
770-MC100EP105FAG
Quad 5.5V Logic IC 770-MC100EP105FAG
ECL Quad 2-Input AND/NAND Gate, LQFP, 0.35ns, 5.5V Product overview: MC100EP105FAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP105FAG can be used for catalog matching and distributor lookup.

ECL Quad 2-Input AND/NAND Gate, LQFP, 0.35ns, 5.5V Product overview: MC100EP105FAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP105FAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP105FAG - 1216693-MC100EP105FAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP105FAG
1216693-MC100EP105FAG
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP105FAG 1216693-MC100EP105FAG
Manufacturer: ON Semiconductor Win Source Part Number: 1216693-MC100EP105FA G Series: 100EP Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Number of Circuits: 4 Mounting: SMD Logic Type: AND/NAND Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Differential Operating Supply Voltage: 3 V ~ 5.5 V Family Name: MC100EP105 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): SY100E404JC; SY100E404JZ; SY100E404JCTR; Introduction Date: April 13, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216693-MC100EP105FAG
Series: 100EP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Number of Circuits: 4
Mounting: SMD
Logic Type: AND/NAND Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: 3 V ~ 5.5 V
Family Name: MC100EP105
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): SY100E404JC; SY100E404JZ; SY100E404JCTR;
Introduction Date: April 13, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC100EP105FAG
Logic Gates MC100EP105FAG
Logic Gates 3.3V/5V ECL Quad 2-Input AND/NAND

Logic Gates 3.3V/5V ECL Quad 2-Input AND/NAND

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC100EP105FAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC100EP105FAG
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC100EP105FAG
IC GATE AND/NAND QUAD 2IN 32LQFP

IC GATE AND/NAND QUAD 2IN 32LQFP

Supplier's Site
Quad And/nand Gate, 2I/p, Lqfp-32; No. Of Inputs Onsemi - 71J5406 - Newark, An Avnet Company
Chicago, IL, United States
Quad And/nand Gate, 2I/p, Lqfp-32; No. Of Inputs Onsemi
71J5406
Quad And/nand Gate, 2I/p, Lqfp-32; No. Of Inputs Onsemi 71J5406
QUAD AND/NAND GATE, 2I/P, LQFP-32; No. of Inputs:2Inputs; No. of Pins:32Pins; Logic Case Style:LQFP; Product Range:-; Logic IC Family:100EP; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Output Current:50mA; MSL:-; Family Type:ECL RoHS Compliant: Yes

QUAD AND/NAND GATE, 2I/P, LQFP-32; No. of Inputs:2Inputs; No. of Pins:32Pins; Logic Case Style:LQFP; Product Range:-; Logic IC Family:100EP; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Output Current:50mA; MSL:-; Family Type:ECL RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC100EP105FAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC100EP105FAG
Gates and Inverters - Multi-Function, Configurable MC100EP105FAG
AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-LQFP (7x7)

AND/NAND Gate Configurable 4 Circuit 8 Input (2, 2, 2, 2) Input 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC100EP105FAGOS-ND 770-MC100EP105FAG 1216693-MC100EP105FAG MC100EP105FAG MC100EP105FAG 71J5406 MC100EP105FAG
Product Name Gates and Inverters - Multi-Function, Configurable Quad 5.5V Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP105FAG Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Quad And/nand Gate, 2I/p, Lqfp-32; No. Of Inputs Onsemi Gates and Inverters - Multi-Function, Configurable
Gate Type AND; NAND AND; NAND; NAND GATE NOT; AND; NAND; AND/NAND Gate AND; NAND AND; NAND; AND/NAND Gate
Supply Voltage 3V ~ 5.5V 5.5V 3 V ~ 5.5 V 5.5V 3V ~ 5.5V
Output Type Differential Differential Differential Differential
Inputs 8 8 8 2 8
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC02/QCA - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
2-input EXCLUSIVE-OR gate - 74AHC1G86GV-Q100,1 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
6 suppliers
8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2138993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details