onsemi Quad 5.5V QFN Logic IC MC100EP101MNR4G

Description
OR/NOR Gate, 100E Series, 4-Func, 4-Input, ECL
Request a Quote Datasheet
Description
OR/NOR Gate, 100E Series, 4-Func, 4-Input, ECL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EP101MNR4G - Rochester Electronics
Newburyport, MA, United States
OR/NOR Gate, 100E Series, 4-Func, 4-Input, ECL

OR/NOR Gate, 100E Series, 4-Func, 4-Input, ECL

Supplier's Site Datasheet
Quad 5.5V QFN Logic IC - 770-MC100EP101MNR4G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5.5V QFN Logic IC
770-MC100EP101MNR4G
Quad 5.5V QFN Logic IC 770-MC100EP101MNR4G
ECL Quad OR/NOR Gate, 0.4ns, QFN, 3-5.5V, 4-Input Product overview: MC100EP101MNR4G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, QFN, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP101MNR4G can be used for catalog matching and distributor lookup.

ECL Quad OR/NOR Gate, 0.4ns, QFN, 3-5.5V, 4-Input Product overview: MC100EP101MNR4G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, QFN, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP101MNR4G can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP101MNR4G - 207753-MC100EP101MNR4G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP101MNR4G
207753-MC100EP101MNR4G
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP101MNR4G 207753-MC100EP101MNR4G
Manufacturer: ON Semiconductor Win Source Part Number: 207753-MC100EP101MNR 4G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 16 Input (4, 4, 4, 4) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 207753-MC100EP101MNR4G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 16 Input (4, 4, 4, 4)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - MC100EP101MNR4G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC100EP101MNR4G
Gates and Inverters - Multi-Function, Configurable MC100EP101MNR4G
NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-QFN (5x5)

NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-QFN (5x5)

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC100EP101MNR4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC100EP101MNR4G
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC100EP101MNR4G
IC GATE OR/NOR QUAD 4INP 32-QFN

IC GATE OR/NOR QUAD 4INP 32-QFN

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - MC100EP101MNR4G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC100EP101MNR4G
Logic - Gates and Inverters - Multi-Function, Configurable MC100EP101MNR4G
IC GATE OR/NOR QUAD 4INP 32-QFN

IC GATE OR/NOR QUAD 4INP 32-QFN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC100EP101MNR4G 770-MC100EP101MNR4G 207753-MC100EP101MNR4G MC100EP101MNR4G MC100EP101MNR4G MC100EP101MNR4G
Product Name Quad 5.5V QFN Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP101MNR4G Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type OR; NOR OR; NOR; NOR GATE, OR GATE NOT; OR; NOR; NOR/OR Gate OR; NOR; NOR/OR Gate OR; NOR NOT; OR; NOR
Logic Family ECL
IC Package Type Other; LCC32 Other; QFN Other; 32-QFN (5x5) Other; 32-VFQFN Exposed Pad
Supply Voltage 5.5V 3 V ~ 5.5 V 3V ~ 5.5V
Inputs 16 16 16 16
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
Logic Gates - 2139007P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 74AHCT00D,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
5-Channel Level Translator - MYXAP54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details