onsemi Quad 5.5V QFN Logic IC MC100EP101MNG

Description
OR/NOR Gate, 100E Series, 4-Func, 4-Input, ECL
Request a Quote Datasheet
Description
OR/NOR Gate, 100E Series, 4-Func, 4-Input, ECL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EP101MNG - Rochester Electronics
Newburyport, MA, United States
OR/NOR Gate, 100E Series, 4-Func, 4-Input, ECL

OR/NOR Gate, 100E Series, 4-Func, 4-Input, ECL

Supplier's Site Datasheet
Quad 5.5V QFN Logic IC - 770-MC100EP101MNG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5.5V QFN Logic IC
770-MC100EP101MNG
Quad 5.5V QFN Logic IC 770-MC100EP101MNG
ECL Quad 4-Input OR/NOR Gate, QFN, 0.4ns, 5.5V Product overview: MC100EP101MNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, QFN, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP101MNG can be used for catalog matching and distributor lookup.

ECL Quad 4-Input OR/NOR Gate, QFN, 0.4ns, 5.5V Product overview: MC100EP101MNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, QFN, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP101MNG can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP101MNG - 1216692-MC100EP101MNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP101MNG
1216692-MC100EP101MNG
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP101MNG 1216692-MC100EP101MNG
Manufacturer: ON Semiconductor Win Source Part Number: 1216692-MC100EP101MN G Packaging: Tube Mounting Style: SMD Logic Type: NOR/OR Gate Number of Inputs: 16 Input (4, 4, 4, 4) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 100EP101 Manufacturer Pack Quantity: 74 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216692-MC100EP101MNG
Packaging: Tube
Mounting Style: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 16 Input (4, 4, 4, 4)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 100EP101
Manufacturer Pack Quantity: 74
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Gates and Inverters - Multi-Function, Configurable - MC100EP101MNG-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
MC100EP101MNG-ND
Gates and Inverters - Multi-Function, Configurable MC100EP101MNG-ND
NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-QFN (5x5)

NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-QFN (5x5)

Buy Now Datasheet
Nor/or Gate, 4 I/p, -40 To 85Deg C; Logic Function Onsemi - 02M9757 - Newark, An Avnet Company
Chicago, IL, United States
Nor/or Gate, 4 I/p, -40 To 85Deg C; Logic Function Onsemi
02M9757
Nor/or Gate, 4 I/p, -40 To 85Deg C; Logic Function Onsemi 02M9757
NOR/OR GATE, 4 I/P, -40 TO 85DEG C; Logic Function:NOR / OR Gate; No. of Elements:Quad; No. of Inputs:4Inputs; No. of Pins:32Pins; Logic Case Style:QFN-EP; Product Range:100EP101; Logic IC Family:100EP; Supply Voltage Min:3V RoHS Compliant: Yes

NOR/OR GATE, 4 I/P, -40 TO 85DEG C; Logic Function:NOR / OR Gate; No. of Elements:Quad; No. of Inputs:4Inputs; No. of Pins:32Pins; Logic Case Style:QFN-EP; Product Range:100EP101; Logic IC Family:100EP; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC100EP101MNG
Logic Gates MC100EP101MNG
Logic Gates BBG ECL OR/NOR QUAD

Logic Gates BBG ECL OR/NOR QUAD

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - MC100EP101MNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC100EP101MNG
Gates and Inverters - Multi-Function, Configurable MC100EP101MNG
NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-QFN (5x5)

NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-QFN (5x5)

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC100EP101MNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC100EP101MNG
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC100EP101MNG
IC GATE OR/NOR QUAD 4INP 32-QFN

IC GATE OR/NOR QUAD 4INP 32-QFN

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC100EP101MNG 770-MC100EP101MNG 1216692-MC100EP101MNG MC100EP101MNG-ND 02M9757 MC100EP101MNG MC100EP101MNG MC100EP101MNG
Product Name Quad 5.5V QFN Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP101MNG Gates and Inverters - Multi-Function, Configurable Nor/or Gate, 4 I/p, -40 To 85Deg C; Logic Function Onsemi Logic Gates Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type OR; NOR OR; NOR; NOR GATE, OR GATE NOT; OR; NOR; NOR/OR Gate OR; NOR OR; NOR; NOR/OR Gate OR; NOR
Logic Family ECL ECL
IC Package Type Other; QFN-LRG Other; QFN Other; 32-VFQFN Exposed Pad Other; QFN-EP Other; 32-VFQFN Exposed Pad
Supply Voltage 5.5V 3V ~ 5.5V 3V ~ 5.5V 3V ~ 5.5V
Inputs 16 16 16 4 16
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC02/Q2A - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type Other; CLCC
View Details
Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input NAND gate - 74AHCT00D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
10 suppliers