onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP101FAR2G MC100EP101FAR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 137455-MC100EP101FAR 2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 16 Input (4, 4, 4, 4) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 137455-MC100EP101FAR 2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 16 Input (4, 4, 4, 4) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP101FAR2G - 137455-MC100EP101FAR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP101FAR2G
137455-MC100EP101FAR2G
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP101FAR2G 137455-MC100EP101FAR2G
Manufacturer: ON Semiconductor Win Source Part Number: 137455-MC100EP101FAR 2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 16 Input (4, 4, 4, 4) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 137455-MC100EP101FAR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 16 Input (4, 4, 4, 4)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Singapore, Singapore
Quad Logic IC
770-MC100EP101FAR2G
Quad Logic IC 770-MC100EP101FAR2G
ECL Quad 4-Input OR/NOR Gate, 32 LEAD LQFP 7x7, 0.8P, 2000-REEL Product overview: MC100EP101FAR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP101FAR2G can be used for catalog matching and distributor lookup.

ECL Quad 4-Input OR/NOR Gate, 32 LEAD LQFP 7x7, 0.8P, 2000-REEL Product overview: MC100EP101FAR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP101FAR2G can be used for catalog matching and distributor lookup.

Supplier's Site
 - MC100EP101FAR2G - Rochester Electronics
Newburyport, MA, United States
OR/NOR Gate, 100E Series, 4-Func, 4-Input, ECL, PQFP32

OR/NOR Gate, 100E Series, 4-Func, 4-Input, ECL, PQFP32

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC100EP101FAR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC100EP101FAR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC100EP101FAR2G
IC GATE OR/NOR QUAD 4INP 32LQFP

IC GATE OR/NOR QUAD 4INP 32LQFP

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - MC100EP101FAR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC100EP101FAR2G
Gates and Inverters - Multi-Function, Configurable MC100EP101FAR2G
NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)

NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - MC100EP101FAR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC100EP101FAR2G
Logic - Gates and Inverters - Multi-Function, Configurable MC100EP101FAR2G
IC GATE OR/NOR QUAD 4INP 32LQFP

IC GATE OR/NOR QUAD 4INP 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 137455-MC100EP101FAR2G 770-MC100EP101FAR2G MC100EP101FAR2G MC100EP101FAR2G MC100EP101FAR2G MC100EP101FAR2G
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP101FAR2G Quad Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; OR; NOR; NOR/OR Gate OR; NOR; NOR GATE, OR GATE OR; NOR OR; NOR OR; NOR; NOR/OR Gate NOT; OR; NOR
Supply Voltage 3 V ~ 5.5 V 5.5V 3V ~ 5.5V
Output Type Differential Differential Differential
Inputs 16 16 16 16
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS832B Hex 2-Input OR Drivers - 5962-88523012A - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
3 suppliers
Logic Gates - 2139007P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Dual 2-input NAND gate - 74AHCT2G00DC-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers
Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details