onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP101FAR2 MC100EP101FAR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 719362-MC100EP101FAR 2 Packaging: Cut Tape (CT) Mounting Style: SMD Logic Type: NOR/OR Gate Number of Inputs: 16 Input (4, 4, 4, 4) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 100EP101 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 719362-MC100EP101FAR 2 Packaging: Cut Tape (CT) Mounting Style: SMD Logic Type: NOR/OR Gate Number of Inputs: 16 Input (4, 4, 4, 4) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 100EP101 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP101FAR2 - 719362-MC100EP101FAR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP101FAR2
719362-MC100EP101FAR2
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP101FAR2 719362-MC100EP101FAR2
Manufacturer: ON Semiconductor Win Source Part Number: 719362-MC100EP101FAR 2 Packaging: Cut Tape (CT) Mounting Style: SMD Logic Type: NOR/OR Gate Number of Inputs: 16 Input (4, 4, 4, 4) Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 100EP101 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 719362-MC100EP101FAR2
Packaging: Cut Tape (CT)
Mounting Style: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 16 Input (4, 4, 4, 4)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Supplier Device Package: 32-LQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-LQFP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: 100EP101
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Quad 3.3V 5V Logic IC - 770-MC100EP101FAR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 3.3V 5V Logic IC
770-MC100EP101FAR2
Quad 3.3V 5V Logic IC 770-MC100EP101FAR2
3.3V / 5V ECL Quad 4-Input OR/NOR | IC GATE OR/NOR QUAD 4INP 32LQFP Product overview: MC100EP101FAR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.3V, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP101FAR2 can be used for catalog matching and distributor lookup.

3.3V / 5V ECL Quad 4-Input OR/NOR | IC GATE OR/NOR QUAD 4INP 32LQFP Product overview: MC100EP101FAR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.3V, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP101FAR2 can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - MC100EP101FAR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC100EP101FAR2
Gates and Inverters - Multi-Function, Configurable MC100EP101FAR2
NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)

NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - MC100EP101FAR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC100EP101FAR2
Logic - Gates and Inverters - Multi-Function, Configurable MC100EP101FAR2
IC GATE OR/NOR QUAD 4INP 32LQFP

IC GATE OR/NOR QUAD 4INP 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 719362-MC100EP101FAR2 770-MC100EP101FAR2 MC100EP101FAR2 MC100EP101FAR2
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP101FAR2 Quad 3.3V 5V Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; OR; NOR; NOR/OR Gate OR; NOR OR; NOR; NOR/OR Gate NOT; OR; NOR
Supply Voltage 3V ~ 5.5V 3V ~ 5.5V
Output Type Differential Differential
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - 74AHCT1G14GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - 4011BDC - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Inputs 2
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
2 suppliers