Manufacturer: ON Semiconductor
Win Source Part Number: 1216691-MC100EP101FA
Series: 100EP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 16 Input (4, 4, 4, 4)
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: 3 V ~ 5.5 V
Family Name: MC100EP101
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): SY100E101JC; SY100E101JITR; SY100E101JCTR;
Introduction Date: April 13, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
ECL Quad 4-Input OR/NOR Gate, 32 LEAD LQFP 7x7, 0.8P, 250-JTRAY Product overview: MC100EP101FAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP101FAG can be used for catalog matching and distributor lookup.
NOR/OR GATE, 4 I/P, -40 TO 85DEG C; Logic Function:NOR / OR Gate; No. of Elements:Quad; No. of Inputs:4Inputs; No. of Pins:32Pins; Logic Case Style:LQFP; Product Range:100EP101; Logic IC Family:100EP; Supply Voltage Min:3V RoHS Compliant: Yes
IC GATE OR/NOR QUAD 4INP 32LQFP
NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Logic Gates 3.3V/5V ECL Quad 4-Input OR/NOR
IC GATE OR/NOR QUAD 4INP 32LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1216691-MC100EP101FAG | MC100EP101FAGOS-ND | 770-MC100EP101FAG | 42K0387 | MC100EP101FAG | MC100EP101FAG | MC100EP101FAG | MC100EP101FAG |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP101FAG | Gates and Inverters - Multi-Function, Configurable | Quad Logic IC | Nor/or Gate, 4 I/p, -40 To 85Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic Gates | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR; NOR GATE, OR GATE | OR; NOR | OR; NOR; NOR/OR Gate | OR; NOR; NOR/OR Gate | ||
| Supply Voltage | 3 V ~ 5.5 V | 3V ~ 5.5V | 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | |||
| Output Type | Differential | Differential | Differential | Differential | Differential | |||
| Logic Family | ECL | |||||||
| Inputs | 16 | 16 | 16 | 4 | 16 | 16 |