Manufacturer: ON Semiconductor
Win Source Part Number: 787625-MC100EP08DTR2
Series: 100EP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: XOR/XNOR Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: 3 V ~ 5.5 V
Family Name: MC100EP08
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): MC100EP08DTR2; MC100EP08DT; MC100EP08MNR4G; MC100EP08MNR4;
Introduction Date: April 12, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
ECL XOR/XNOR Gate, 3GHz, 0.3ns, TSSOP, 3-5.5V Product overview: MC100EP08DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3GHz, 5.5V, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP08DTR2G can be used for catalog matching and distributor lookup.
XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP
IC XOR/XNOR 1-CIR 2-IN 8-TSSOP
IC XOR/XNOR 1-CIR 2-IN 8-TSSOP
Logic Gates 3.3V/5V ECL 2-Input Diff XOR/XNOR
IC GATE XOR/XNOR ECL 2IN 8-TSSOP
XOR/XNOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:XOR / XNOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:TSSOP; Product Range:100EP08; Logic IC Family:100EP; Supply Voltage Min:3V RoHS Compliant: Yes
IC GATE XOR/XNOR ECL 2IN 8-TSSOP
XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 787625-MC100EP08DTR2G | 770-MC100EP08DTR2G | 488-MC100EP08DTR2GTR-ND | MC100EP08DTR2G | MC100EP08DTR2G | 42K0386 | MC100EP08DTR2G | MC100EP08DTR2G |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP08DTR2G | 3GHz 5.5V TSSOP Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Xor/xnor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; NOR; XOR; XOR/XNOR Gate | NOR; XOR; XNOR; XOR GATE, XNOR | XOR; XNOR | NOR; XOR; XNOR | NOT; NOR; XOR; XNOR | NOR; XOR; XNOR; XOR/XNOR Gate | ||
| Supply Voltage | 3 V ~ 5.5 V | 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | ||||
| Output Type | Differential | Differential | Differential | Differential | ||||
| Logic Family | ECL | |||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 |