IC XOR/XNOR GATE 1CH 2-INP 8SOIC Product overview: MC100EP08DR2G from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP08DR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 787624-MC100EP08DR2G
Series: 100EP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: XOR/XNOR Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: 3 V ~ 5.5 V
Family Name: MC100EP08
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC100EP08DR2; MC100EP08D; MC100EP08MNR4G; MC100EP08MNR4;
Introduction Date: April 12, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
XOR/XNOR Gate, 100E Series, 1-Func, 2-Input, ECL, PDSO8
XOR/XNOR Gate, 100E Series, 1-Func, 2-Input, ECL, PDSO8
IC GATE XOR/XNOR ECL 2INP 8-SOIC
XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
IC GATE XOR/XNOR ECL 2INP 8-SOIC
IC XOR/XNOR GATE 1CH 2-INP 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC100EP08DR2G | 787624-MC100EP08DR2G | MC100EP08DR2G-ND | MC100EP08DR2G | MC100EP08DR2G | MC100EP08DR2G | MC100EP08DR2G | MC100EP08DR2G |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP08DR2G | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters | |
| Gate Type | NOR; XOR; XNOR | NOT; NOR; XOR; XOR/XNOR Gate | XOR; XNOR | OR; NOR; XOR; XNOR | NOR; XOR; XNOR | NOR; XOR; XNOR; XOR/XNOR Gate | NOT; NOR; XOR; XNOR | XOR; XNOR; XOR/XNOR Gate |
| Supply Voltage | 3V ~ 5.5V | 3 V ~ 5.5 V | 3V ~ 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |