IC AND 1-CIR 2-IN 8-TSSOP
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP
IC AND 1-CIR 2-IN 8-TSSOP
2-Input ECL NAND Gate, TSSOP-8, 0.27ns PD Product overview: MC100EP05DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP05DTR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1072776-MC100EP05DTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
AND/NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:AND / NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:TSSOP; Product Range:100EP05; Logic IC Family:100EP; Supply Voltage Min:3V RoHS Compliant: Yes
Logic Gates 3.3V/5V ECL 2-Input Diff AND/NAND
IC GATE AND/NAND ECL 2IN 8-TSSOP
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP
IC GATE AND/NAND ECL 2IN 8-TSSOP
IC GATE AND/NAND ECL 2IN 8-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-MC100EP05DTR2GCT-ND | 770-MC100EP05DTR2G | 1072776-MC100EP05DTR2G | 42K0384 | MC100EP05DTR2G | MC100EP05DTR2G | MC100EP05DTR2G | MC100EP05DTR2G | MC100EP05DTR2G |
| Product Name | Gates and Inverters - Multi-Function, Configurable | TSSOP Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP05DTR2G | And/nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | AND; NAND | NAND; NAND GATE | NOT; AND; NAND; AND/NAND Gate | AND; NAND | AND; NAND; AND/NAND Gate | NOT; AND; NAND | AND; NAND; AND/NAND Gate | ||
| Supply Voltage | 3V ~ 5.5V | 5.5V | 3 V ~ 5.5 V | 3V ~ 5.5V | 3V ~ 5.5V | ||||
| Output Type | Differential | Differential | Differential | Differential | Differential | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |