onsemi Logic Function Onsemi MC100EP05DTG.

Description
Logic Function:AND / NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:TSSOP; Product Range:100EP05; Logic IC Family:100EP; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet
Description
Logic Function:AND / NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:TSSOP; Product Range:100EP05; Logic IC Family:100EP; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Function Onsemi - 27AC8583 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Onsemi
27AC8583
Logic Function Onsemi 27AC8583
Logic Function:AND / NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:TSSOP; Product Range:100EP05; Logic IC Family:100EP; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Logic Function:AND / NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:TSSOP; Product Range:100EP05; Logic IC Family:100EP; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 27AC8583
Product Name Logic Function Onsemi
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - MYXAP54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 5433J/B - Rochester Electronics
Specs
Gate Type Buffer/Driver; OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
2-input EXCLUSIVE-OR gate - 74AHCT1G86GW,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers