Manufacturer: ON Semiconductor
Win Source Part Number: 787622-MC100EP05DTG
Series: 100EP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: AND/NAND Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: 3 V ~ 5.5 V
Family Name: MC100EP05
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): MC100EP05DTR2; MC100EP05DT; MC100EP05MNR4G; MC100EP05DR2;
Introduction Date: April 28, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP
MC100EP05DTG, BBG ECL AND/NAND 2INPUT
MC100EP05DTG, BBG ECL AND/NAND 2INPUT
MC100EP05DTG, BBG ECL AND/NAND 2INPUT
ECL 2-Input Differential AND/NAND Gate, TSSOP Product overview: MC100EP05DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP05DTG can be used for catalog matching and distributor lookup.
IC GATE AND/NAND ECL 2INP 8TSSOP
Logic Gates 3.3V/5V ECL 2-Input Diff AND/NAND
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-TSSOP
AND/NAND GATE, SINGLE, 2 I/P, TSSOP-8; Logic Family / Base Number:-; Logic Type:-; Output Current:50mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes
SINGLE AND/NAND GATE, 2I/P, TSSOP-8; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:TSSOP; Product Range:-; Logic IC Family:100EP; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Output Current:50mA; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes
IC GATE AND/NAND ECL 2INP 8TSSOP
IC GATE AND/NAND ECL 2INP 8TSSOP
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 787622-MC100EP05DTG | MC100EP05DTGOS-ND | 8062592P | 8062592 | 770-MC100EP05DTG | MC100EP05DTG | MC100EP05DTG | MC100EP05DTG | 81Y6530 | MC100EP05DTG | MC100EP05DTG |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP05DTG | Gates and Inverters - Multi-Function, Configurable | Logic Gates | Logic Gates | TSSOP Logic IC | Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | Gates and Inverters - Multi-Function, Configurable | And/nand Gate, Single, 2 I/p, Tssop-8; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; AND; NAND; AND/NAND Gate | AND; NAND | AND; NAND; AND, NAND | AND; NAND; And/nand | AND; NAND; Mux, NAND GATE | NOT; AND; NAND | AND; NAND; AND/NAND Gate | AND; NAND | AND; NAND; AND/NAND Gate | ||
| Supply Voltage | 3 V ~ 5.5 V | 3V ~ 5.5V | 5.5 v | 5.5V | 3V ~ 5.5V | 5.5V | 3V ~ 5.5V | ||||
| Output Type | Differential | Differential | Differential | Differential | Differential | ||||||
| Logic Family | ECL | AND, NAND | And/nand | ||||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | 2 | 2 |