Manufacturer: ON Semiconductor
Win Source Part Number: 1072775-MC100EP05DR2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
AND/NAND Gate, 100E Series, 1-Func, 2-Input, ECL, PDSO8
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
2-Input Diff ECL NAND Gate, SOIC-8, 0.27ns, 3-5.5V Product overview: MC100EP05DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP05DR2G can be used for catalog matching and distributor lookup.
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
IC GATE AND/NAND ECL 2INP 8-SOIC
IC GATE AND/NAND ECL 2INP 8-SOIC
IC GATE AND/NAND ECL 2INP 8-SOIC
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1072775-MC100EP05DR2G | MC100EP05DR2G | MC100EP05DR2G-ND | 770-MC100EP05DR2G | MC100EP05DR2G | MC100EP05DR2G | MC100EP05DR2G | MC100EP05DR2G |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP05DR2G | Gates and Inverters - Multi-Function, Configurable | 5.5V SOIC Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT; AND; NAND; AND/NAND Gate | AND; NAND | AND; NAND | NAND; NAND GATE | AND; NAND; AND/NAND Gate | AND; NAND | NOT; AND; NAND | AND; NAND; AND/NAND Gate |
| Supply Voltage | 3 V ~ 5.5 V | 3V ~ 5.5V | 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | |||
| Output Type | Differential | Differential | Differential | Differential | Differential | |||
| Logic Family | ECL | ECL | ||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 |