100E SERIES, 2-INPUT AND/NAND GATE, PDSO8, SOIC-8 Product overview: MC100EP05DR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC100EP05DR2 can be used for catalog matching and distributor lookup.
AND/NAND Gate, 100E Series, 1-Func, 2-Input, ECL, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 1216684-MC100EP05DR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC GATE AND/NAND ECL 2INP 8-SOIC
IC GATE AND/NAND ECL 2INP 8-SOIC
2 Input AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC
2 Input AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC100EP05DR2 | MC100EP05DR2 | 1216684-MC100EP05DR2 | MC100EP05DR2 | MC100EP05DR2 | MC100EP05DR2 |
| Product Name | SOIC Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP05DR2 | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | AND; NAND | AND; NAND | NOT | AND; NAND; 2 Input AND/NAND Gate | AND; NAND | AND; NAND; 2 Input AND/NAND Gate |
| Logic Family | 100E | ECL | ECL | |||
| Inputs | 2 | 2 | 2 | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |