The MC100EP05DG is a 2-input differential AND/NAND gate designed for high-speed applications, featuring a typical propagation delay of 220 ps and a maximum frequency exceeding 3 GHz. It operates in both PECL and NECL modes, with a power supply range of 3.0 V to 5.5 V for PECL and -3.0 V to -5.5 V for NECL. The device includes safety clamps on inputs and defaults to a low output state when inputs are open. It is packaged in an 8-SOIC configuration and is compliant with RoHS standards, being both Pb-free and halogen-free. The operating temperature range is from -40°C to +85°C, making it suitable for a variety of environments. This product is ideal for engineers seeking a reliable, high-performance logic gate for their designs.
AND/NAND Gate, 100E Series, 1-Func, 2-Input, ECL, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 926022-MC100EP05DG
Series: 100EP
Operating Temperature Range: -40°C ~ 85°C
Features: AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MC100EP05
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 98
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
2-Input Diff NAND Gate, ECL, SOIC-8, 0.27ns Delay Product overview: MC100EP05DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP05DG can be used for catalog matching and distributor lookup.
Single 2-Input AND/NAND Gate,ECL,SOIC8
Single 2-Input AND/NAND Gate,ECL,SOIC8
Single 2-Input AND/NAND Gate,ECL,SOIC8
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
Logic Gates 3.3V/5V ECL 2-Input Diff AND/NAND
IC GATE AND/NAND ECL 2INP 8SOIC
SINGLE AND/NAND GATE, 2I/P, SOIC-8; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:100EP; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Output Current:50mA; MSL:-; Family Type:ECL RoHS Compliant: Yes
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC100EP05DG | 926022-MC100EP05DG | 770-MC100EP05DG | 8647812P | 8647812 | MC100EP05DGOS-ND | MC100EP05DG | MC100EP05DG | 71J5404 | MC100EP05DG |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP05DG | SOIC Logic IC | Logic Gates | Logic Gates | Gates and Inverters - Multi-Function, Configurable | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Single And/nand Gate, 2I/p, Soic-8; No. Of Inputs Onsemi | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | AND; NAND | NOT | NAND; NAND GATE | AND; NAND; NAND, AND | AND; NAND; And/nand | AND; NAND | AND; NAND | AND; NAND; AND/NAND Gate | ||
| Logic Family | ECL | ECL | NAND, AND | And/nand | ||||||
| IC Package Type | SOIC; Other; SOIC-8 | SOIC; Other; 8-SOIC | Other; SOIC | SOIC; Other; SOIC | SOIC; Other; Soic | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Supply Voltage | 5.5V | 5.5 v | 3V ~ 5.5V | 5.5V | 3V ~ 5.5V |