NOR/OR Gate Configurable 1 Circuit 4 Input 8-DFN (2x2)
OR/NOR Gate, 100E Series, 1-Func, 4-Input, ECL, PDSO8
ECL 4-Input OR/NOR Gate, DFN EP, 0.33ns, 3-5.5V, Surface Mount Product overview: MC100EP01MNR4G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, DFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, DFN, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP01MNR4G can be used for catalog matching and distributor lookup.
IC GATE OR/NOR 4INP 3.3/5V 8-DFN
IC GATE OR/NOR 4INP 3.3/5V 8-DFN
NOR/OR Gate Configurable 1 Circuit 4 Input 8-DFN (2x2)
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC100EP01MNR4G-ND | MC100EP01MNR4G | 770-MC100EP01MNR4G | MC100EP01MNR4G | MC100EP01MNR4G | MC100EP01MNR4G |
| Product Name | Gates and Inverters - Multi-Function, Configurable | SMD 5.5V DFN Logic IC | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR | OR; NOR | OR; NOR; NOR GATE, OR GATE | NOT; OR; NOR | OR; NOR | OR; NOR; NOR/OR Gate |
| Supply Voltage | 3V ~ 5.5V | 5.5V | 3V ~ 5.5V | |||
| Output Type | Differential | Differential | Differential | |||
| Inputs | 4 | 4 | 4 | 4 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |