NOR/OR Gate Configurable 1 Circuit 4 Input 8-TSSOP
IC GATE OR/NOR ECL 4INP 8-TSSOP
IC GATE OR/NOR ECL 4INP 8-TSSOP
IC GATE OR/NOR ECL 4INP 8-TSSOP
NOR/OR Gate Configurable 1 Circuit 4 Input 8-TSSOP
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC100EP01DTR2G-ND | MC100EP01DTR2G | MC100EP01DTR2G | MC100EP01DTR2G | MC100EP01DTR2G |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | OR; NOR | OR; NOR; NOR/OR Gate | NOT; OR; NOR | OR; NOR | OR; NOR; NOR/OR Gate |
| Supply Voltage | 3V ~ 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | ||
| Output Type | Differential | Differential | Differential | Differential | |
| Inputs | 4 | 4 | 4 | 4 |