NOR/OR Gate Configurable 1 Circuit 4 Input 8-TSSOP
100E SERIES, 4-INPUT OR/NOR GATE, PDSO8, PLASTIC, TSSOP-8 Product overview: MC100EP01DTR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP01DTR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1216681-MC100EP01DTR
Series: 100EP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: MC100EP01
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): MC100EP01MNR4G; MC100EP01DR2; MC100EP01DR2G;
Introduction Date: April 12, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC GATE OR/NOR ECL 4INP 8-TSSOP
NOR/OR Gate Configurable 1 Circuit 4 Input 8-TSSOP
IC GATE OR/NOR ECL 4INP 8-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC100EP01DTR2-ND | 770-MC100EP01DTR2 | 1216681-MC100EP01DTR2 | MC100EP01DTR2 | MC100EP01DTR2 | MC100EP01DTR2 |
| Product Name | Gates and Inverters - Multi-Function, Configurable | TSSOP Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP01DTR2 | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | OR; NOR | OR; NOR; NOR GATE, OR GATE | NOT; OR; NOR; NOR/OR Gate | NOT; OR; NOR | OR; NOR; NOR/OR Gate | OR; NOR |
| Supply Voltage | 3V ~ 5.5V | 5.5V | 3 V ~ 5.5 V | 3V ~ 5.5V | ||
| Output Type | Differential | Differential | Differential | Differential | ||
| Inputs | 4 | 4 | 4 | 4 | 4 | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |