OR/NOR Gate, 100E Series, 1-Func, 4-Input, ECL, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 1072771-MC100EP01DTG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
ECL 4-Input OR/NOR Gate, 3GHz, 0.33ns, TSSOP Product overview: MC100EP01DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3GHz, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP01DTG can be used for catalog matching and distributor lookup.
NOR/OR Gate Configurable 1 Circuit 4 Input 8-TSSOP
Logic Gates 3.3V/5V ECL 4-Input OR/NOR
IC GATE OR/NOR ECL 4INPUT 8TSSOP
IC GATE OR/NOR ECL 4INPUT 8TSSOP
NOR/OR Gate Configurable 1 Circuit 4 Input 8-TSSOP
SINGLE OR/NOR GATE, 4I/P, TSSOP-8; Logic Function:NOR / OR Gate; No. of Elements:Single; No. of Inputs:4Inputs; No. of Pins:8Pins; Logic Case Style:TSSOP; Product Range:100EP01; Logic IC Family:100EP; Supply Voltage Min:3V RoHS Compliant: Yes
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC100EP01DTG | 1072771-MC100EP01DTG | 770-MC100EP01DTG | MC100EP01DTGOS-ND | MC100EP01DTG | MC100EP01DTG | MC100EP01DTG | MC100EP01DTG | 26K3839 |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP01DTG | 3GHz TSSOP Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Single Or/nor Gate, 4I/p, Tssop-8; Logic Function Onsemi | |
| Gate Type | OR; NOR | NOT; OR; NOR; NOR/OR Gate | OR; NOR; NOR GATE, OR GATE | OR; NOR | OR; NOR | OR; NOR; NOR/OR Gate | OR; NOR; NOR/OR Gate | ||
| Logic Family | ECL | ECL | |||||||
| IC Package Type | Other; MICRO | SOP; SSOP; TSSOP; Other; 8-TSSOP | Other; TSSOP | TSSOP; Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; TSSOP | |
| Supply Voltage | 3 V ~ 5.5 V | 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | ||||
| Output Type | Differential | Differential | Differential | Differential | Differential |