Manufacturer: ON Semiconductor
Win Source Part Number: 022486-MC100EP01DR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): MC100EP01DTR2; MC100EP01MNR4G; MC100EP01DR2; MC100EP01DR2G;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
OR/NOR Gate, 100E Series, 1-Func, 4-Input, ECL, PDSO8
ECL 4-Input OR/NOR Gate, SOIC-8, 0.33ns Prop Delay Product overview: MC100EP01DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP01DR2G can be used for catalog matching and distributor lookup.
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
IC GATE OR/NOR ECL 4INPUT 8-SOIC
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
IC GATE OR/NOR ECL 4INPUT 8-SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 022486-MC100EP01DR2G | MC100EP01DR2G | 770-MC100EP01DR2G | MC100EP01DR2G-ND | MC100EP01DR2G | MC100EP01DR2G | MC100EP01DR2G |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100EP01DR2G | SOIC Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT; OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR; NOR GATE, OR GATE | OR; NOR | OR; NOR | OR; NOR; NOR/OR Gate | NOT; OR; NOR |
| Supply Voltage | 3 V ~ 5.5 V | 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | |||
| Output Type | Differential | Differential | Differential | Differential | |||
| Logic Family | ECL | ECL | |||||
| Inputs | 4 | 4 | 4 | 4 | 4 |