onsemi Counters, Dividers MC100EP016FAR2

Description
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)
Request a Quote Datasheet
Description
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - MC100EP016FAROSTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC100EP016FAROSTR-ND
Counters, Dividers MC100EP016FAROSTR-ND
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)

Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)

Buy Now Datasheet
Logic - Logic - Counters, Dividers - MC100EP016FAR2 - 140657-MC100EP016FAR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC100EP016FAR2
140657-MC100EP016FAR2
Logic - Logic - Counters, Dividers - MC100EP016FAR2 140657-MC100EP016FAR2
Manufacturer: ON Semiconductor Win Source Part Number: 140657-MC100EP016FAR 2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 1.4GHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 70°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 140657-MC100EP016FAR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 1.4GHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 70°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V

Buy Now Datasheet
Logic - Counters, Dividers - MC100EP016FAR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC100EP016FAR2
Logic - Counters, Dividers MC100EP016FAR2
IC COUNTER 8BIT SYNC ECL 32LQFP

IC COUNTER 8BIT SYNC ECL 32LQFP

Supplier's Site Datasheet
Counters, Dividers - MC100EP016FAR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100EP016FAR2
Counters, Dividers MC100EP016FAR2
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)

Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC100EP016FAR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC100EP016FAR2
Integrated Circuits (ICs) - Logic - Counters, Dividers MC100EP016FAR2
IC BINARY COUNTER 8-BIT 32LQFP

IC BINARY COUNTER 8-BIT 32LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MC100EP016FAROSTR-ND 140657-MC100EP016FAR2 MC100EP016FAR2 MC100EP016FAR2 MC100EP016FAR2
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - MC100EP016FAR2 Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Type MOD-N
Counter Category Synchronous; Asynchronous Synchronous
Counter Direction UP UP
Package Type 32-LQFP QFP; 32-LQFP (7x7) QFP; 32-LQFP QFP
Unlock Full Specs
to access all available technical data