Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)
Manufacturer: ON Semiconductor
Win Source Part Number: 926021-MC100EP016AFA
Series: 100EP
Operating Temperature Range: -40°C ~ 70°C
Features: Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)
Package: 32-LQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: MC100EP016
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Binary Counter, 100E Series, Synchronous, Positive Edge Triggered, 8-Bit, Up Direction, ECL, PQFP32
IC BINARY COUNTER 8-BIT 32LQFP
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC100EP016AFAR2GOS-ND | 926021-MC100EP016AFAR2G | MC100EP016AFAR2G | MC100EP016AFAR2G | MC100EP016AFAR2G |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC100EP016AFAR2G | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Counter Type | MOD-N | ||||
| Counter Category | Synchronous; Asynchronous | Synchronous | |||
| Counter Direction | UP | UP | |||
| Package Type | 32-LQFP | QFP; 32-LQFP (7x7) | QFP; QFP32 | QFP | QFP; 32-LQFP |
| Number of Pins | 32 |