onsemi Logic - Logic - Counters, Dividers - MC100EP016AFAG MC100EP016AFAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216674-MC100EP016AF AG Series: 100EP Packaging: Tray Operating Temperature Range: -40°C ~ 70°C Package: 32-LQFP Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 3 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 1.4GHz Family Name: MC100EP016 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC100EP016AFAR2; MC100EP016AFA; MC100EP016AMNR4G; Introduction Date: September 27, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216674-MC100EP016AF AG Series: 100EP Packaging: Tray Operating Temperature Range: -40°C ~ 70°C Package: 32-LQFP Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 3 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 1.4GHz Family Name: MC100EP016 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC100EP016AFAR2; MC100EP016AFA; MC100EP016AMNR4G; Introduction Date: September 27, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC100EP016AFAG - 1216674-MC100EP016AFAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC100EP016AFAG
1216674-MC100EP016AFAG
Logic - Logic - Counters, Dividers - MC100EP016AFAG 1216674-MC100EP016AFAG
Manufacturer: ON Semiconductor Win Source Part Number: 1216674-MC100EP016AF AG Series: 100EP Packaging: Tray Operating Temperature Range: -40°C ~ 70°C Package: 32-LQFP Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 3 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 1.4GHz Family Name: MC100EP016 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC100EP016AFAR2; MC100EP016AFA; MC100EP016AMNR4G; Introduction Date: September 27, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216674-MC100EP016AFAG
Series: 100EP
Packaging: Tray
Operating Temperature Range: -40°C ~ 70°C
Package: 32-LQFP
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 3 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 8
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 1.4GHz
Family Name: MC100EP016
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): MC100EP016AFAR2; MC100EP016AFA; MC100EP016AMNR4G;
Introduction Date: September 27, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - MC100EP016AFAGOS-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC100EP016AFAGOS-ND
Counters, Dividers MC100EP016AFAGOS-ND
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)

Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)

Buy Now Datasheet
Counters, Dividers - MC100EP016AFAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100EP016AFAG
Counters, Dividers MC100EP016AFAG
Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)

Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-LQFP (7x7)

Buy Now Datasheet
8 Bit Binary Up Counter, Lqfp-32; Logic Family / Base Number Onsemi - 26K3840 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Binary Up Counter, Lqfp-32; Logic Family / Base Number Onsemi
26K3840
8 Bit Binary Up Counter, Lqfp-32; Logic Family / Base Number Onsemi 26K3840
8 BIT BINARY UP COUNTER, LQFP-32; Logic Family / Base Number:-; Counter Type:Binary, Synchronous; Clock Frequency:1.4MHz; Count Maximum:255; Logic Case Style:LQFP; No. of Pins:32Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V RoHS Compliant: Yes

8 BIT BINARY UP COUNTER, LQFP-32; Logic Family / Base Number:-; Counter Type:Binary, Synchronous; Clock Frequency:1.4MHz; Count Maximum:255; Logic Case Style:LQFP; No. of Pins:32Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC100EP016AFAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC100EP016AFAG
Integrated Circuits (ICs) - Logic - Counters, Dividers MC100EP016AFAG
IC BINARY COUNTER 8-BIT 32LQFP

IC BINARY COUNTER 8-BIT 32LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1216674-MC100EP016AFAG MC100EP016AFAGOS-ND MC100EP016AFAG 26K3840 MC100EP016AFAG
Product Name Logic - Logic - Counters, Dividers - MC100EP016AFAG Counters, Dividers Counters, Dividers 8 Bit Binary Up Counter, Lqfp-32; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3 V ~ 3.6 V 3 V ~ 3.6 V 3V; 3V
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Counter Type MOD-N Binary, Synchronous
Counter Category Synchronous; Asynchronous
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 1727-2623-2-ND - DigiKey
Specs
Counter Category Asynchronous
Counter Direction UP
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Counter - 750-633 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Logic - Counters, Dividers - 54F192DM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers