onsemi Logic - Logic - Translators, Level Shifters - MC100ELT28DR2 MC100ELT28DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216672-MC100ELT28DR 2 Packaging: Tape and Reel Mounting Style: SMD Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL, TTL Output Signal: TTL, PECL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 100ELT28 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216672-MC100ELT28DR 2 Packaging: Tape and Reel Mounting Style: SMD Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL, TTL Output Signal: TTL, PECL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 100ELT28 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100ELT28DR2 - 1216672-MC100ELT28DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100ELT28DR2
1216672-MC100ELT28DR2
Logic - Logic - Translators, Level Shifters - MC100ELT28DR2 1216672-MC100ELT28DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1216672-MC100ELT28DR 2 Packaging: Tape and Reel Mounting Style: SMD Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL, TTL Output Signal: TTL, PECL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 100ELT28 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1216672-MC100ELT28DR2
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Differential, Single-Ended
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: PECL, TTL
Output Signal: TTL, PECL
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 100ELT28
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1216672-MC100ELT28DR2
Product Name Logic - Logic - Translators, Level Shifters - MC100ELT28DR2
Output Characteristics Differential, Single-Ended
Unlock Full Specs
to access all available technical data

Similar Products

CD4034B-MIL CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register - CD4034BF3A - Texas Instruments
Specs
Shift Direction Bidirectional
Supply Voltage 3V; 18
Package Type Other; CDIP
View Details
3 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHCT595BQ-Q100,1 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
5 suppliers