onsemi Logic - Logic - Translators, Level Shifters - MC100ELT25DT MC100ELT25DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216668-MC100ELT25DT Packaging: Tube Mounting Style: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 100ELT25 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216668-MC100ELT25DT Packaging: Tube Mounting Style: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 100ELT25 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100ELT25DT - 1216668-MC100ELT25DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100ELT25DT
1216668-MC100ELT25DT
Logic - Logic - Translators, Level Shifters - MC100ELT25DT 1216668-MC100ELT25DT
Manufacturer: ON Semiconductor Win Source Part Number: 1216668-MC100ELT25DT Packaging: Tube Mounting Style: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 100ELT25 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1216668-MC100ELT25DT
Packaging: Tube
Mounting Style: SMD
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: ECL
Output Signal: TTL
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: 100ELT25
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1216668-MC100ELT25DT
Product Name Logic - Logic - Translators, Level Shifters - MC100ELT25DT
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS95BJ - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
8-bit static shift register - HEF4014BT,653 - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
Operating Temperature 85 C (185 F)
View Details
6 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details