onsemi Translators, Level Shifters MC100ELT24DTG

Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP
Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - MC100ELT24DTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MC100ELT24DTG
Translators, Level Shifters MC100ELT24DTG
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP

Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP

Buy Now
Translators, Level Shifters - MC100ELT24DTG - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
MC100ELT24DTG
Translators, Level Shifters MC100ELT24DTG
IC TRNSLTR UNIDIRECTIONAL 8TSSOP

IC TRNSLTR UNIDIRECTIONAL 8TSSOP

Supplier's Site Datasheet
Ttl To Differential Ecl Translator, Tssop-8; No. Of Inputs Onsemi - 26K3811 - Newark, An Avnet Company
Chicago, IL, United States
Ttl To Differential Ecl Translator, Tssop-8; No. Of Inputs Onsemi
26K3811
Ttl To Differential Ecl Translator, Tssop-8; No. Of Inputs Onsemi 26K3811
TTL TO DIFFERENTIAL ECL TRANSLATOR, TSSOP-8; No. of Inputs:1Inputs; Output Current:50mA; Propagation Delay:950ps; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

TTL TO DIFFERENTIAL ECL TRANSLATOR, TSSOP-8; No. of Inputs:1Inputs; Output Current:50mA; Propagation Delay:950ps; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Translators, Level Shifters - MC100ELT24DTG - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
MC100ELT24DTG
Logic - Translators, Level Shifters MC100ELT24DTG
IC TRNSLTR UNIDIRECTIONAL 8TSSOP

IC TRNSLTR UNIDIRECTIONAL 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number MC100ELT24DTG MC100ELT24DTG 26K3811 MC100ELT24DTG
Product Name Translators, Level Shifters Translators, Level Shifters Ttl To Differential Ecl Translator, Tssop-8; No. Of Inputs Onsemi Logic - Translators, Level Shifters
Package Type SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type Differential Differential
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 2836762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Development Boards
Package Type SOT-23
Features RoHS
View Details
SN74GTL16622A 18-Bit LVTTL To GTL/GTL+ Bus Transceiver - 74GTL16622ADGGRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP
Input Voltage 3.15 to 3.45 volts
View Details
Translators, Level Shifters - 74ALVC164245DGG,51-ND - DigiKey
Specs
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers